Bourns, Inc. Rotary Potentiometers, Rheostats PTJ902-130S-104B2

Description
100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTJ902-130S-104B2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTJ902-130S-104B2-ND
Rotary Potentiometers, Rheostats PTJ902-130S-104B2-ND
100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTJ902-130S-104B2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTJ902-130S-104B2
POT 100K OHM 1/20W CARBON LINEAR

POT 100K OHM 1/20W CARBON LINEAR

Supplier's Site
Potentiometer, Rotary, 100Kohm, 20%; Track Resistance Bourns - 76R7302 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Rotary, 100Kohm, 20%; Track Resistance Bourns
76R7302
Potentiometer, Rotary, 100Kohm, 20%; Track Resistance Bourns 76R7302
POTENTIOMETER, ROTARY, 100KOHM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2 RoHS Compliant: Yes

POTENTIOMETER, ROTARY, 100KOHM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTJ902-130S-104B2-ND PTJ902-130S-104B2 76R7302
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Rotary, 100Kohm, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details