Bourns, Inc. Rotary Potentiometers, Rheostats PTJ902-130S-104B1

Description
100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTJ902-130S-104B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTJ902-130S-104B1-ND
Rotary Potentiometers, Rheostats PTJ902-130S-104B1-ND
100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

100k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 100Kohm, 20%; Track Resistance Bourns - 14P6303 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 20%; Track Resistance Bourns
14P6303
Rotary Potentiometer, 100Kohm, 20%; Track Resistance Bourns 14P6303
ROTARY POTENTIOMETER, 100KOHM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTJ902-130S-104B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTJ902-130S-104B1
POT 100K OHM 1/20W CARBON LINEAR

POT 100K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTJ902-130S-104B1-ND 14P6303 PTJ902-130S-104B1
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details