Bourns, Inc. Rotary Potentiometers, Rheostats PTJ902-130F-502B1

Description
5k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
5k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTJ902-130F-502B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTJ902-130F-502B1-ND
Rotary Potentiometers, Rheostats PTJ902-130F-502B1-ND
5k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

5k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT, With Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTJ902-130F-502B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTJ902-130F-502B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTJ902-130F-502B1
POT 5K OHM 1/20W CARBON LINEAR

POT 5K OHM 1/20W CARBON LINEAR

Supplier's Site
Potentiometer, Rotary, 5Kohm, 20%; Track Resistance Bourns - 05R8059 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Rotary, 5Kohm, 20%; Track Resistance Bourns
05R8059
Potentiometer, Rotary, 5Kohm, 20%; Track Resistance Bourns 05R8059
POTENTIOMETER, ROTARY, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mm RoHS Compliant: Yes

POTENTIOMETER, ROTARY, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTJ902-130F-502B1-ND PTJ902-130F-502B1 05R8059
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Rotary, 5Kohm, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers