100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.025W, 1/40W PC Pins, Board Locks
ROTARY POTENTIOMETER, 100KOHM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 100K OHM 1/40W CARBON LOG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PTJ902-030S-104A2-ND | 14P6302 | PTJ902-030S-104A2 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 100Kohm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |