Bourns, Inc. Rotary Potentiometer,; Track Resistance Bourns PTJ90

Description
ROTARY POTENTIOMETER,; Track Resistance:-; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:-; Product Range:PTJ90 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER,; Track Resistance:-; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:-; Product Range:PTJ90 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer,; Track Resistance Bourns - 63R6461 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer,; Track Resistance Bourns
63R6461
Rotary Potentiometer,; Track Resistance Bourns 63R6461
ROTARY POTENTIOMETER,; Track Resistance:-; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:-; Product Range:PTJ90 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

ROTARY POTENTIOMETER,; Track Resistance:-; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:-; Product Range:PTJ90 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63R6461
Product Name Rotary Potentiometer,; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers