Bourns, Inc. Slide Potentiometers PTF01-152A-103B2

Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTF01-152A-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTF01-152A-103B2-ND
Slide Potentiometers PTF01-152A-103B2-ND
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer, Slide; Slide Potentiometer Type Bourns - 17M1577 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide; Slide Potentiometer Type Bourns
17M1577
Potentiometer, Slide; Slide Potentiometer Type Bourns 17M1577
POTENTIOMETER, SLIDE; Slide Potentiometer Type:Long Life; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm; Lever Length:15mm RoHS Compliant: Yes

POTENTIOMETER, SLIDE; Slide Potentiometer Type:Long Life; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm; Lever Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTF01-152A-103B2-ND 17M1577
Product Name Slide Potentiometers Potentiometer, Slide; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details