Bourns, Inc. Slide Potentiometers PTE60-152B-503B2

Description
50 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
50 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTE60-152B-503B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTE60-152B-503B2-ND
Slide Potentiometers PTE60-152B-503B2-ND
50 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

50 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer, Slide; Slide Potentiometer Type Bourns - 17M1575 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide; Slide Potentiometer Type Bourns
17M1575
Potentiometer, Slide; Slide Potentiometer Type Bourns 17M1575
POTENTIOMETER, SLIDE; Slide Potentiometer Type:Low Profile; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm; Lever Length:15mm RoHS Compliant: Yes

POTENTIOMETER, SLIDE; Slide Potentiometer Type:Low Profile; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm; Lever Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTE60-152B-503B2-ND 17M1575
Product Name Slide Potentiometers Potentiometer, Slide; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers