Bourns, Inc. Slide Potentiometers PTE60-152B-103B2

Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTE60-152B-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTE60-152B-103B2-ND
Slide Potentiometers PTE60-152B-103B2-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer Slide, 10Kohm, 200Mw, ±20%; Slide Potentiometer Type Bourns - 17M1572 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 10Kohm, 200Mw, ±20%; Slide Potentiometer Type Bourns
17M1572
Potentiometer Slide, 10Kohm, 200Mw, ±20%; Slide Potentiometer Type Bourns 17M1572
POTENTIOMETER SLIDE, 10KOHM, 200mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

POTENTIOMETER SLIDE, 10KOHM, 200mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTE60-152B-103B2-ND 17M1572
Product Name Slide Potentiometers Potentiometer Slide, 10Kohm, 200Mw, ±20%; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details