Bourns, Inc. Slide Potentiometers PTE60-151B-103B2

Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTE60-151B-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTE60-151B-103B2-ND
Slide Potentiometers PTE60-151B-103B2-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer, Slide; Slide Potentiometer Type Bourns - 17M1567 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide; Slide Potentiometer Type Bourns
17M1567
Potentiometer, Slide; Slide Potentiometer Type Bourns 17M1567
POTENTIOMETER, SLIDE; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm; Lever Length:15mm RoHS Compliant: Yes

POTENTIOMETER, SLIDE; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm; Lever Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTE60-151B-103B2-ND 17M1567
Product Name Slide Potentiometers Potentiometer, Slide; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details