Bourns, Inc. Slide Potentiometers PTE60-121C-103B2

Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTE60-121C-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTE60-121C-103B2-ND
Slide Potentiometers PTE60-121C-103B2-ND
10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Slide Potentiometer, Audio/linear, 10K; Slide Potentiometer Type Bourns - 14P6294 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, Audio/linear, 10K; Slide Potentiometer Type Bourns
14P6294
Slide Potentiometer, Audio/linear, 10K; Slide Potentiometer Type Bourns 14P6294
SLIDE POTENTIOMETER, AUDIO/LINEAR, 10K; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, AUDIO/LINEAR, 10K; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTE60-121C-103B2-ND 14P6294
Product Name Slide Potentiometers Slide Potentiometer, Audio/linear, 10K; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Configuration Slide Single Resistor
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers