10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.025W, 1/40W PC Pins, Board Locks
POT 10K OHM 1/40W CARBON LOG Product overview: PTD902-2015F-A103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTD902-2015F-A103
Bourns PTD902-2015F-A103 Potentiometer
ROTARY POTENTIOMETER, 10KOHM, 25mW, ±20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:25mW; Resistance Tolerance:± 20%; Product Range:PTD902 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 10K OHM 1/40W CARBON LOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PTD902-2015F-A103-ND | 84-PTD902-2015F-A103 | 2231721 | 75K7874 | PTD902-2015F-A103 |
| Product Name | Rotary Potentiometers, Rheostats | 40W Rheostat | Potentiometers | Rotary Potentiometer, 10Kohm, 25Mw, ±20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio | Log / Audio; Audio |