POT 1K OHM 1/20W CARBON LINEAR Product overview: PTD901-2015K-B102 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTD901-2015K-B102
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 1K OHM 1/20W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PTD901-2015K-B102 | PTD901-2015K-B102-ND | PTD901-2015K-B102 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Power Rating | 0.0500 watts | 0.0500 watts | |
| Operating AC Voltage | 150 volts | ||
| Operating Temperature | -10 to 50 C (14 to 122 F) |