10k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.025W, 1/40W PC Pins, Board Locks
POT 10K OHM 1/40W CARBON R-LOG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PTD901-2015F-C103-ND | PTD901-2015F-C103 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |