PANEL CONTROL - 9MM-ST-CARBON
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-PTD901-1015F-A502-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | ThroughHole |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |