SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTB6053-2010APB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTB6053-2010APB10
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 78-PTB6053-2010APB103 | PTB6053-2010APB103-ND |
| Product Name | 0.25W Slide Potentiometer | Slide Potentiometers |
| Technology / Construction | Carbon Film | |
| Resistance Range | 10000 ohms | |
| Standards and Certifications | RoHS |