Slide potentiometer audio taper 10K 20%
Slide potentiometer audio taper 10K 20%
SLIDE POT 10KOHM 0.125W TOP 60MM Product overview: PTB6044-2010BPA103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTB6044-2010BPA10
10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type
SLIDE POTENTIOMETER, 10K, 20%, 0.125W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:125mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:60mmRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7377809 | 7377809P | 78-PTB6044-2010BPA103 | PTB6044-2010BPA103-ND | 56P5200 |
| Product Name | Potentiometers | Potentiometers | 10KOHM 0.125W Slide Potentiometer | Slide Potentiometers | Slide Potentiometer, 10K, 20%, 0.125W; Slide Potentiometer Type Bourns |
| Mounting / Packaging | ThroughHole; Pc pin | ThroughHole | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn; Slide | Single Turn; Slide | Slide | Single Resistor | |
| Resistance Taper | Log / Audio; Audio | Log / Audio; Audio | |||
| Standards and Certifications | RoHS | RoHS | RoHS |