Bourns, Inc. Slide Potentiometers PTB6043-2010BPB103

Description
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTB6043-2010BPB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTB6043-2010BPB103-ND
Slide Potentiometers PTB6043-2010BPB103-ND
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
0.25W Slide Potentiometer - 78-PTB6043-2010BPB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Slide Potentiometer
78-PTB6043-2010BPB103
0.25W Slide Potentiometer 78-PTB6043-2010BPB103
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTB6043-2010BPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTB6043-2010BPB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTB6043-2010BPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTB6043-2010BPB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7377805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377805
Potentiometers 7377805
Bourns PTB6043-2010BPB103

Bourns PTB6043-2010BPB103

Supplier's Site
Potentiometers - 7377805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377805P
Potentiometers 7377805P
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometers - 1674755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674755
Potentiometers 1674755
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometer, Slide, 10K, 60Mm; Track Resistance Bourns - 56P5199 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 10K, 60Mm; Track Resistance Bourns
56P5199
Potentiometer, Slide, 10K, 60Mm; Track Resistance Bourns 56P5199
POTENTIOMETER, SLIDE, 10K, 60MM; Track Resistance:10kohm; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PTB Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:16mm; RoHS Compliant: Yes

POTENTIOMETER, SLIDE, 10K, 60MM; Track Resistance:10kohm; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PTB Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:16mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTB6043-2010BPB103-ND 78-PTB6043-2010BPB103 7377805 7377805P 56P5199
Product Name Slide Potentiometers 0.25W Slide Potentiometer Potentiometers Potentiometers Potentiometer, Slide, 10K, 60Mm; Track Resistance Bourns
Mounting / Packaging ThroughHole ThroughHole; Pc pin
Configuration Slide Single Turn; Slide Single Turn; Slide Single Resistor
Tolerance 20 +/- % 20 +/- %
Technology / Construction Carbon Film
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details