Bourns, Inc. Slide Potentiometers PTB0143-2010BPB103

Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTB0143-2010BPB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTB0143-2010BPB103-ND
Slide Potentiometers PTB0143-2010BPB103-ND
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
0.5W Slide Potentiometer - 78-PTB0143-2010BPB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Slide Potentiometer
78-PTB0143-2010BPB103
0.5W Slide Potentiometer 78-PTB0143-2010BPB103
SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PTB0143-2010BPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTB0143-2010BPB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PTB0143-2010BPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTB0143-2010BPB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7377792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377792
Potentiometers 7377792
Bourns PTB0143-2010BPB103

Bourns PTB0143-2010BPB103

Supplier's Site
Potentiometers - 7377792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377792P
Potentiometers 7377792P
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometers - 1622511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1622511
Potentiometers 1622511
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometer Slide, 10Kohm, 500Mw, ±20%; Slide Potentiometer Type Bourns - 14P6264 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 10Kohm, 500Mw, ±20%; Slide Potentiometer Type Bourns
14P6264
Potentiometer Slide, 10Kohm, 500Mw, ±20%; Slide Potentiometer Type Bourns 14P6264
POTENTIOMETER SLIDE, 10KOHM, 500mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

POTENTIOMETER SLIDE, 10KOHM, 500mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTB0143-2010BPB103-ND 78-PTB0143-2010BPB103 7377792 7377792P 14P6264
Product Name Slide Potentiometers 0.5W Slide Potentiometer Potentiometers Potentiometers Potentiometer Slide, 10Kohm, 500Mw, ±20%; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole; Pc pin ThroughHole
Configuration Slide Single Turn; Slide Single Turn; Slide Single Resistor
Tolerance 20 +/- % 20 +/- %
Technology / Construction Carbon Film
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details