Bourns, Inc. Slide Potentiometers PTA6044-2015CPA104

Description
100 kOhms 0.06W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
100 kOhms 0.06W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - 118-PTA6044-2015CPA104-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
118-PTA6044-2015CPA104-ND
Slide Potentiometers 118-PTA6044-2015CPA104-ND
100 kOhms 0.06W Through Hole Slide Potentiometer Top Adjustment Type

100 kOhms 0.06W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometers - 7703090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703090
Potentiometers 7703090
Bourns PTA6044-2015CPA104

Bourns PTA6044-2015CPA104

Supplier's Site
Potentiometers - 7703090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703090P
Potentiometers 7703090P
Slide audio Potentiometer 100K 20%

Slide audio Potentiometer 100K 20%

Supplier's Site
Potentiometers - 1616903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616903
Potentiometers 1616903
Slide audio Potentiometer 100K 20%

Slide audio Potentiometer 100K 20%

Supplier's Site
100KOHM 0.06W Slide Potentiometer - 78-PTA6044-2015CPA104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.06W Slide Potentiometer
78-PTA6044-2015CPA104
100KOHM 0.06W Slide Potentiometer 78-PTA6044-2015CPA104
SLIDE POT 100KOHM 0.06W TOP 60MM Product overview: PTA6044-2015CPA104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.06W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6044-2015CPA10 4 can be used for catalog matching and distributor lookup.

SLIDE POT 100KOHM 0.06W TOP 60MM Product overview: PTA6044-2015CPA104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.06W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6044-2015CPA104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 118-PTA6044-2015CPA104-ND 7703090 7703090P 78-PTA6044-2015CPA104
Product Name Slide Potentiometers Potentiometers Potentiometers 100KOHM 0.06W Slide Potentiometer
Mounting / Packaging ThroughHole ThroughHole; Pc pin
Configuration Slide Slide Slide
Tolerance 20 +/- %
Potentiometer Type Standard Potentiometer Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5248BRM10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer; Rheostat
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details