Bourns, Inc. 0.25W Slide Potentiometer PTA6043-2015DPB103

Description
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2015DPB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2015DPB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Slide Potentiometer - 78-PTA6043-2015DPB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Slide Potentiometer
78-PTA6043-2015DPB103
0.25W Slide Potentiometer 78-PTA6043-2015DPB103
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2015DPB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2015DPB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTA6043-2015DPB103 - 1211686-PTA6043-2015DPB103 - Win Source Electronics
Laguna Hills, CA, United States
PTA6043-2015DPB103
1211686-PTA6043-2015DPB103
PTA6043-2015DPB103 1211686-PTA6043-2015DPB103
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211686-PTA6043-2015 DPB103 Length: 60 mm Resistance: 10 kΩ Power Rating: 250 mW Width: 75 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 1688411; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8533400080 Voltage Rating (DC): 200 V

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211686-PTA6043-2015DPB103
Length: 60 mm
Resistance: 10 kΩ
Power Rating: 250 mW
Width: 75 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 1688411;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8533400080
Voltage Rating (DC): 200 V

Buy Now
Slide Potentiometers - PTA6043-2015DPB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA6043-2015DPB103-ND
Slide Potentiometers PTA6043-2015DPB103-ND
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometers - 7377795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377795
Potentiometers 7377795
Bourns PTA6043-2015DPB103

Bourns PTA6043-2015DPB103

Supplier's Site
Potentiometers - 7377795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377795P
Potentiometers 7377795P
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometers - 1674689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674689
Potentiometers 1674689
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometer, Slide, 10Kohm, 20%, 0.25W; Slide Potentiometer Type Bourns - 05R8050 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 10Kohm, 20%, 0.25W; Slide Potentiometer Type Bourns
05R8050
Potentiometer, Slide, 10Kohm, 20%, 0.25W; Slide Potentiometer Type Bourns 05R8050
POTENTIOMETER, SLIDE, 10KOHM, 20%, 0.25W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

POTENTIOMETER, SLIDE, 10KOHM, 20%, 0.25W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site
Potentiometer, Slide, 10K, 20%, 0.25W; Track Resistance Bourns - 43AC3914 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 10K, 20%, 0.25W; Track Resistance Bourns
43AC3914
Potentiometer, Slide, 10K, 20%, 0.25W; Track Resistance Bourns 43AC3914
POTENTIOMETER, SLIDE, 10K, 20%, 0.25W; Track Resistance:10kohm; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PTA Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:9mm; RoHS Compliant: Yes

POTENTIOMETER, SLIDE, 10K, 20%, 0.25W; Track Resistance:10kohm; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PTA Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:9mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 78-PTA6043-2015DPB103 1211686-PTA6043-2015DPB103 PTA6043-2015DPB103-ND 7377795 7377795P 05R8050 43AC3914
Product Name 0.25W Slide Potentiometer PTA6043-2015DPB103 Slide Potentiometers Potentiometers Potentiometers Potentiometer, Slide, 10Kohm, 20%, 0.25W; Slide Potentiometer Type Bourns Potentiometer, Slide, 10K, 20%, 0.25W; Track Resistance Bourns
Technology / Construction Carbon Film
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data