Bourns, Inc. 0.25W Slide Potentiometer PTA6043-2010CIB103

Description
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2010CIB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2010CIB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2010CIB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2010CIB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Slide Potentiometer - 78-PTA6043-2010CIB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Slide Potentiometer
78-PTA6043-2010CIB103
0.25W Slide Potentiometer 78-PTA6043-2010CIB103
SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2010CIB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2010CIB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.25W TOP 60MM Product overview: PTA6043-2010CIB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA6043-2010CIB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometers - PTA6043-2010CIB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA6043-2010CIB103-ND
Slide Potentiometers PTA6043-2010CIB103-ND
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Slide Potentiometers - PTA6043-2010CIB103 - ODG (Origin Data Global)
Shenzhen, China
Slide Potentiometers
PTA6043-2010CIB103
Slide Potentiometers PTA6043-2010CIB103
SLIDE POT 10K OHM 0.25W TOP 60MM

SLIDE POT 10K OHM 0.25W TOP 60MM

Supplier's Site Datasheet
Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns - 43K0706 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns
43K0706
Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns 43K0706
POTENTIOMETER SLIDE, 10KOHM, 250mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

POTENTIOMETER SLIDE, 10KOHM, 250mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 78-PTA6043-2010CIB103 PTA6043-2010CIB103-ND PTA6043-2010CIB103 43K0706
Product Name 0.25W Slide Potentiometer Slide Potentiometers Slide Potentiometers Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns
Technology / Construction Carbon Film
Resistance Range 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole
Unlock Full Specs
to access all available technical data