Bourns, Inc. 0.25W Slide Potentiometer PTA4553-2015CPB103

Description
SLIDE POT 10K OHM 0.25W TOP 45MM Product overview: PTA4553-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4553-2015CPB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 10K OHM 0.25W TOP 45MM Product overview: PTA4553-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4553-2015CPB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Slide Potentiometer - 78-PTA4553-2015CPB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Slide Potentiometer
78-PTA4553-2015CPB103
0.25W Slide Potentiometer 78-PTA4553-2015CPB103
SLIDE POT 10K OHM 0.25W TOP 45MM Product overview: PTA4553-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4553-2015CPB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.25W TOP 45MM Product overview: PTA4553-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4553-2015CPB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometers - PTA4553-2015CPB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA4553-2015CPB103-ND
Slide Potentiometers PTA4553-2015CPB103-ND
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Pot, Slide, 10Komh, 0.25W; Slide Potentiometer Type Bourns - 23T3209 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Slide, 10Komh, 0.25W; Slide Potentiometer Type Bourns
23T3209
Pot, Slide, 10Komh, 0.25W; Slide Potentiometer Type Bourns 23T3209
POT, SLIDE, 10KOMH, 0.25W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

POT, SLIDE, 10KOMH, 0.25W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 78-PTA4553-2015CPB103 PTA4553-2015CPB103-ND 23T3209
Product Name 0.25W Slide Potentiometer Slide Potentiometers Pot, Slide, 10Komh, 0.25W; Slide Potentiometer Type Bourns
Technology / Construction Carbon Film
Resistance Range 10000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers