10 kOhms 0.06W Through Hole Slide Potentiometer Top Adjustment Type
Slide potentiometer audio taper 10K 20%
Slide potentiometer audio taper 10K 20%
SLIDE POT 10K OHM 0.06W TOP 45MM Product overview: PTA4544-2015DPA103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4544-2015DPA10
SLIDE POTENTIOMETER, 10K, 20%, 0.06W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:60mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
POTENTIOMETER, SLIDE, 10K, 45MM; Track Resistance:10kohm; Power Rating:60mW; Resistance Tolerance:± 20%; Product Range:PTA Series; Track Taper:Log (Audio); Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:9mm; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PTA4544-2015DPA103-ND | 7377782 | 7377782P | 78-PTA4544-2015DPA103 | 05R8047 | 43AC3912 |
| Product Name | Slide Potentiometers | Potentiometers | Potentiometers | 0.06W Slide Potentiometer | Slide Potentiometer, 10K, 20%, 0.06W; Slide Potentiometer Type Bourns | Potentiometer, Slide, 10K, 45Mm; Track Resistance Bourns |
| Mounting / Packaging | ThroughHole | ThroughHole; Pc pin | ThroughHole | |||
| Configuration | Slide | Slide | Slide | Single Resistor | Single Resistor | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||||
| Resistance Taper | Log / Audio; Audio | Log / Audio; Audio |