Bourns, Inc. Potentiometers PTA4543-2015DPB103

Description
Bourns PTA4543-2015DPB103
Request a Quote Datasheet
Description
Bourns PTA4543-2015DPB103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7377789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377789
Potentiometers 7377789
Bourns PTA4543-2015DPB103

Bourns PTA4543-2015DPB103

Supplier's Site
Potentiometers - 7377789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377789P
Potentiometers 7377789P
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Potentiometers - 1674688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674688
Potentiometers 1674688
Slide potentiometer linear taper 10K 20%

Slide potentiometer linear taper 10K 20%

Supplier's Site
Slide Potentiometers - PTA4543-2015DPB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA4543-2015DPB103-ND
Slide Potentiometers PTA4543-2015DPB103-ND
10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
0.25W Slide Potentiometer - 78-PTA4543-2015DPB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Slide Potentiometer
78-PTA4543-2015DPB103
0.25W Slide Potentiometer 78-PTA4543-2015DPB103
SLIDE POT 10K OHM 0.25W TOP 45MM Product overview: PTA4543-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4543-2015DPB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.25W TOP 45MM Product overview: PTA4543-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4543-2015DPB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns - 05R8045 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns
05R8045
Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns 05R8045
POTENTIOMETER SLIDE, 10KOHM, 250mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

POTENTIOMETER SLIDE, 10KOHM, 250mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site
Potentiometer, Slide, 10K, 45Mm; Track Resistance Bourns - 43AC3911 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 10K, 45Mm; Track Resistance Bourns
43AC3911
Potentiometer, Slide, 10K, 45Mm; Track Resistance Bourns 43AC3911
POTENTIOMETER, SLIDE, 10K, 45MM; Track Resistance:10kohm; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PTA Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:9mm; RoHS Compliant: Yes

POTENTIOMETER, SLIDE, 10K, 45MM; Track Resistance:10kohm; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PTA Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018); External Depth:9mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7377789 7377789P PTA4543-2015DPB103-ND 78-PTA4543-2015DPB103 05R8045 43AC3911
Product Name Potentiometers Potentiometers Slide Potentiometers 0.25W Slide Potentiometer Potentiometer Slide, 10Kohm, 250Mw, ±20%; Slide Potentiometer Type Bourns Potentiometer, Slide, 10K, 45Mm; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pc pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Slide Slide Slide Single Resistor Single Resistor
Resistance Taper Linear; Linear Linear; Linear
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details