Bourns, Inc. 10KOHM 0.125W Slide Potentiometer PTA4543-2015DPA103

Description
SLIDE POT 10KOHM 0.125W TOP 45MM Product overview: PTA4543-2015DPA103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4543-2015DPA10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 10KOHM 0.125W TOP 45MM Product overview: PTA4543-2015DPA103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4543-2015DPA10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.125W Slide Potentiometer - 78-PTA4543-2015DPA103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.125W Slide Potentiometer
78-PTA4543-2015DPA103
10KOHM 0.125W Slide Potentiometer 78-PTA4543-2015DPA103
SLIDE POT 10KOHM 0.125W TOP 45MM Product overview: PTA4543-2015DPA103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4543-2015DPA10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10KOHM 0.125W TOP 45MM Product overview: PTA4543-2015DPA103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA4543-2015DPA103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometers - PTA4543-2015DPA103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA4543-2015DPA103-ND
Slide Potentiometers PTA4543-2015DPA103-ND
10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometer Slide, 10Kohm, 125Mw, ±20%; Slide Potentiometer Type Bourns - 05R8044 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 10Kohm, 125Mw, ±20%; Slide Potentiometer Type Bourns
05R8044
Potentiometer Slide, 10Kohm, 125Mw, ±20%; Slide Potentiometer Type Bourns 05R8044
POTENTIOMETER SLIDE, 10KOHM, 125mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:125mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15mm RoHS Compliant: Yes

POTENTIOMETER SLIDE, 10KOHM, 125mW, ±20%; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:125mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole; Lever Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 78-PTA4543-2015DPA103 PTA4543-2015DPA103-ND 05R8044
Product Name 10KOHM 0.125W Slide Potentiometer Slide Potentiometers Potentiometer Slide, 10Kohm, 125Mw, ±20%; Slide Potentiometer Type Bourns
Technology / Construction Carbon Film
Resistance Range 10000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details