100 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
SLIDE POT 100K OHM 0.1W TOP 30MM Product overview: PTA3044-2015CPB104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA3044-2015CPB10
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | PTA3044-2015CPB104-ND | 78-PTA3044-2015CPB104 |
| Product Name | Slide Potentiometers | 0.1W Slide Potentiometer |
| Mounting / Packaging | ThroughHole | |
| Configuration | Slide | |
| Tolerance | 20 +/- % |