10 kOhms 0.2W, 1/5W Through Hole Slide Potentiometer Top Adjustment Type
POT, SLIDE, 10KOHM, 0.2W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PTA3043-2010CIB103-ND | 43K0684 |
| Product Name | Slide Potentiometers | Pot, Slide, 10Kohm, 0.2W; Slide Potentiometer Type Bourns |
| Mounting / Packaging | ThroughHole | ThroughHole |