10 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
SLIDE POT 10K OHM 0.1W TOP 20MM Product overview: PTA2043-2015DPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2015DPB10
Slide potentiometer linear taper 10K 20%
Slide potentiometer linear taper 10K 20%
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | PTA2043-2015DPB103-ND | 78-PTA2043-2015DPB103 | 7377776 | 7377776P |
| Product Name | Slide Potentiometers | 0.1W Slide Potentiometer | Potentiometers | Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole; Pc pin | ||
| Configuration | Slide | Slide | Slide | |
| Tolerance | 20 +/- % | |||
| Technology / Construction | Carbon Film |