Bourns, Inc. 0.1W Slide Potentiometer PTA2043-2015CPB103

Description
SLIDE POT 10K OHM 0.1W TOP 20MM Product overview: PTA2043-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2015CPB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 10K OHM 0.1W TOP 20MM Product overview: PTA2043-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2015CPB10 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Slide Potentiometer - 78-PTA2043-2015CPB103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Slide Potentiometer
78-PTA2043-2015CPB103
0.1W Slide Potentiometer 78-PTA2043-2015CPB103
SLIDE POT 10K OHM 0.1W TOP 20MM Product overview: PTA2043-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2015CPB10 3 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.1W TOP 20MM Product overview: PTA2043-2015CPB103 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2015CPB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometers - PTA2043-2015CPB103-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA2043-2015CPB103-ND
Slide Potentiometers PTA2043-2015CPB103-ND
10 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Pot, Slide, 10Kohm, 0.1W; Slide Potentiometer Type Bourns - 05R8042 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Slide, 10Kohm, 0.1W; Slide Potentiometer Type Bourns
05R8042
Pot, Slide, 10Kohm, 0.1W; Slide Potentiometer Type Bourns 05R8042
POT, SLIDE, 10KOHM, 0.1W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

POT, SLIDE, 10KOHM, 0.1W; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 78-PTA2043-2015CPB103 PTA2043-2015CPB103-ND 05R8042
Product Name 0.1W Slide Potentiometer Slide Potentiometers Pot, Slide, 10Kohm, 0.1W; Slide Potentiometer Type Bourns
Technology / Construction Carbon Film
Resistance Range 10000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data