Bourns, Inc. Slide Potentiometers PTA2043-2010CIB254

Description
250 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
250 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PTA2043-2010CIB254-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA2043-2010CIB254-ND
Slide Potentiometers PTA2043-2010CIB254-ND
250 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type

250 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Pot, Slide, 250Kohm, 0.1W; Slide Potentiometer Type Bourns - 43K0676 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Slide, 250Kohm, 0.1W; Slide Potentiometer Type Bourns
43K0676
Pot, Slide, 250Kohm, 0.1W; Slide Potentiometer Type Bourns 43K0676
POT, SLIDE, 250KOHM, 0.1W; Slide Potentiometer Type:Low Profile; Track Resistance:250kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

POT, SLIDE, 250KOHM, 0.1W; Slide Potentiometer Type:Low Profile; Track Resistance:250kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number PTA2043-2010CIB254-ND 43K0676
Product Name Slide Potentiometers Pot, Slide, 250Kohm, 0.1W; Slide Potentiometer Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details