Bourns, Inc. Slide Potentiometers PTA2043-2010CIB104

Description
100 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
100 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - 118-PTA2043-2010CIB104-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
118-PTA2043-2010CIB104-ND
Slide Potentiometers 118-PTA2043-2010CIB104-ND
100 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type

100 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometers, Variable Resistors - Slide Potentiometers - 1325977-PTA2043-2010CIB104 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Slide Potentiometers
1325977-PTA2043-2010CIB104
Potentiometers, Variable Resistors - Slide Potentiometers 1325977-PTA2043-2010CIB104
Manufacturer: Bourns Inc. Win Source Part Number: 1325977-PTA2043-2010 CIB104 Category: Potentiometers, Variable Resistors>Slide Potentiometers Packaging: Tray Size / Dimension: Rectangular - 1.378" L x 0.354" W x 0.256" H (35.00mm x 9.00mm x 6.50mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±20% Power (Watts): 0.1W, 1/10W Adjustment Type: Top Resistance: 100 kOhms Fader Type: Standard Travel Range: 20mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: PTA2043-2010CIB104-N D,118-PTA2043-2010CI B104 Base Product Number: PTA2043 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325977-PTA2043-2010CIB104
Category: Potentiometers, Variable Resistors>Slide Potentiometers
Packaging: Tray
Size / Dimension: Rectangular - 1.378" L x 0.354" W x 0.256" H (35.00mm x 9.00mm x 6.50mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Adjustment Type: Top
Resistance: 100 kOhms
Fader Type: Standard
Travel Range: 20mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: PTA2043-2010CIB104-ND,118-PTA2043-2010CIB104
Base Product Number: PTA2043
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.1W Slide Potentiometer - 78-PTA2043-2010CIB104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Slide Potentiometer
78-PTA2043-2010CIB104
0.1W Slide Potentiometer 78-PTA2043-2010CIB104
SLIDE POT 100K OHM 0.1W TOP 20MM Product overview: PTA2043-2010CIB104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2010CIB10 4 can be used for catalog matching and distributor lookup.

SLIDE POT 100K OHM 0.1W TOP 20MM Product overview: PTA2043-2010CIB104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA2043-2010CIB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 118-PTA2043-2010CIB104-ND 1325977-PTA2043-2010CIB104 78-PTA2043-2010CIB104
Product Name Slide Potentiometers Potentiometers, Variable Resistors - Slide Potentiometers 0.1W Slide Potentiometer
Mounting / Packaging ThroughHole ThroughHole
Configuration Slide
Tolerance 20 +/- % 20 +/- %
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0051 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details