Bourns, Inc. Potentiometers, Variable Resistors - Slide Potentiometers PTA1544-2010CIA104

Description
Win Source Part Number: 1224042-PTA1544-2010 CIA104 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTA Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.015W Adjustment Type: Top Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 1.181" L x 0.354" W x 0.256" H (30.00mm x 9.00mm x 6.50mm) Fader Type: Dual Travel Range: 15mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTA1544
Request a Quote Datasheet
Description
Win Source Part Number: 1224042-PTA1544-2010 CIA104 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTA Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.015W Adjustment Type: Top Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 1.181" L x 0.354" W x 0.256" H (30.00mm x 9.00mm x 6.50mm) Fader Type: Dual Travel Range: 15mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTA1544
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Slide Potentiometers
1224042-PTA1544-2010CIA104
Potentiometers, Variable Resistors - Slide Potentiometers 1224042-PTA1544-2010CIA104
Win Source Part Number: 1224042-PTA1544-2010 CIA104 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PTA Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.015W Adjustment Type: Top Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 1.181" L x 0.354" W x 0.256" H (30.00mm x 9.00mm x 6.50mm) Fader Type: Dual Travel Range: 15mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PTA1544

Win Source Part Number: 1224042-PTA1544-2010CIA104
Category: Potentiometers, Variable Resistors>Slide Potentiometers
Series: Pro Audio PTA
Package: Tray
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.015W
Adjustment Type: Top
Resistance: 100 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 1.181" L x 0.354" W x 0.256" H (30.00mm x 9.00mm x 6.50mm)
Fader Type: Dual
Travel Range: 15mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PTA1544

Buy Now Datasheet
Slide Potentiometers - PTA1544-2010CIA104-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PTA1544-2010CIA104-ND
Slide Potentiometers PTA1544-2010CIA104-ND
100 kOhms 0.015W Through Hole Slide Potentiometer Top Adjustment Type

100 kOhms 0.015W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
0.015W Slide Potentiometer - 78-PTA1544-2010CIA104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015W Slide Potentiometer
78-PTA1544-2010CIA104
0.015W Slide Potentiometer 78-PTA1544-2010CIA104
SLIDE POT 100K OHM 0.015W TOP Product overview: PTA1544-2010CIA104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.015W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA1544-2010CIA10 4 can be used for catalog matching and distributor lookup.

SLIDE POT 100K OHM 0.015W TOP Product overview: PTA1544-2010CIA104 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.015W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PTA1544-2010CIA104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1224042-PTA1544-2010CIA104 PTA1544-2010CIA104-ND 78-PTA1544-2010CIA104
Product Name Potentiometers, Variable Resistors - Slide Potentiometers Slide Potentiometers 0.015W Slide Potentiometer
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0647 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 107856 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details