Bourns, Inc. LAN Ethernet Transformers PT61020EL

Description
Bourns PT61020EL
Request a Quote Datasheet
Description
Bourns PT61020EL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LAN Ethernet Transformers - 2231719 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2231719
LAN Ethernet Transformers 2231719
Bourns PT61020EL

Bourns PT61020EL

Supplier's Site
LAN Ethernet Transformers - 2231720 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2231720
LAN Ethernet Transformers 2231720
Bourns PT61020EL

Bourns PT61020EL

Supplier's Site
LAN Ethernet Transformers - 2231720P - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2231720P
LAN Ethernet Transformers 2231720P
Bourns PT61020EL

Bourns PT61020EL

Supplier's Site
Pulse Transformers - PT61020ELCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61020ELCT-ND
Pulse Transformers PT61020ELCT-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PT61020ELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61020ELTR-ND
Pulse Transformers PT61020ELTR-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PT61020ELDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61020ELDKR-ND
Pulse Transformers PT61020ELDKR-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PT61020EL - 845495-PT61020EL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PT61020EL
845495-PT61020EL
Pulse Transformers - PT61020EL 845495-PT61020EL
Manufacturer: Bourns Inc. Win Source Part Number: 845495-PT61020EL Features: Pulse Transformer Package: Reel - TR Family Name: PT6102 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61020EL-ND, PT61020ELTR, PT61020ELDKR, PT61020ELCT

Manufacturer: Bourns Inc.
Win Source Part Number: 845495-PT61020EL
Features: Pulse Transformer
Package: Reel - TR
Family Name: PT6102
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PT61020EL-ND, PT61020ELTR, PT61020ELDKR, PT61020ELCT

Buy Now Datasheet
350UH Pulse Transformer - 166-PT61020EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-PT61020EL
350UH Pulse Transformer 166-PT61020EL
PULSE XFMR 1CT:1 350UH Product overview: PT61020EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PT61020EL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1 350UH Product overview: PT61020EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PT61020EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PT61020EL
Audio Transformers / Signal Transformers PT61020EL
Audio Transformers / Signal Transformers 350uHmin. .50uHmax. OP -40C to +85C

Audio Transformers / Signal Transformers 350uHmin. .50uHmax. OP -40C to +85C

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PT61020EL
Transformers - Pulse Transformers PT61020EL
PULSE XFMR 1CT:1 350UH

PULSE XFMR 1CT:1 350UH

Supplier's Site
Pulse Transformers - PT61020EL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PT61020EL
Pulse Transformers PT61020EL
PULSE XFMR 1CT:1 350UH

PULSE XFMR 1CT:1 350UH

Supplier's Site Datasheet
Baluns Transformer, Smd, 0.3 Mhz, 100 Mhz, -1.1 Db Rohs Compliant Bourns - 86W0580 - Newark, An Avnet Company
Chicago, IL, United States
Baluns Transformer, Smd, 0.3 Mhz, 100 Mhz, -1.1 Db Rohs Compliant Bourns
86W0580
Baluns Transformer, Smd, 0.3 Mhz, 100 Mhz, -1.1 Db Rohs Compliant Bourns 86W0580
Baluns Transformer, SMD, 0.3 MHz, 100 MHz, -1.1 dB RoHS Compliant: Yes

Baluns Transformer, SMD, 0.3 MHz, 100 MHz, -1.1 dB RoHS Compliant: Yes

Supplier's Site
Xfmr, 10/100/1000 Base-T, Poe, 4P, Smd; No. Of Ports Bourns - 76T0604 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, Poe, 4P, Smd; No. Of Ports Bourns
76T0604
Xfmr, 10/100/1000 Base-T, Poe, 4P, Smd; No. Of Ports Bourns 76T0604
XFMR, 10/100/1000 BASE-T, POE, 4P, SMD; No. of Ports:4 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

XFMR, 10/100/1000 BASE-T, POE, 4P, SMD; No. of Ports:4 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 2231719 PT61020ELCT-ND 845495-PT61020EL 166-PT61020EL PT61020EL PT61020EL PT61020EL 86W0580 76T0604
Product Name LAN Ethernet Transformers Pulse Transformers Pulse Transformers - PT61020EL 350UH Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers Baluns Transformer, Smd, 0.3 Mhz, 100 Mhz, -1.1 Db Rohs Compliant Bourns Xfmr, 10/100/1000 Base-T, Poe, 4P, Smd; No. Of Ports Bourns
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182KIT1500 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details