Bourns, Inc. Pulse Transformers - PT61018PEL PT61018PEL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 890344-PT61018PEL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Family Name: PT6101 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61018PEL-ND, PT61018PELCT, PT61018PELTR, PT61018PELDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 890344-PT61018PEL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Family Name: PT6101 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61018PEL-ND, PT61018PELCT, PT61018PELTR, PT61018PELDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PT61018PEL - 890344-PT61018PEL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PT61018PEL
890344-PT61018PEL
Pulse Transformers - PT61018PEL 890344-PT61018PEL
Manufacturer: Bourns Inc. Win Source Part Number: 890344-PT61018PEL Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Family Name: PT6101 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61018PEL-ND, PT61018PELCT, PT61018PELTR, PT61018PELDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 890344-PT61018PEL
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT6101
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PT61018PEL-ND, PT61018PELCT, PT61018PELTR, PT61018PELDKR

Buy Now Datasheet
350UH Pulse Transformer - 166-PT61018PEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-PT61018PEL
350UH Pulse Transformer 166-PT61018PEL
PULSE XFMR 1CT:1CT 350UH Product overview: PT61018PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PT61018PEL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 350UH Product overview: PT61018PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PT61018PEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PT61018PELDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61018PELDKR-ND
Pulse Transformers PT61018PELDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - PT61018PELCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61018PELCT-ND
Pulse Transformers PT61018PELCT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - PT61018PELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61018PELTR-ND
Pulse Transformers PT61018PELTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PT61018PEL
Audio Transformers / Signal Transformers PT61018PEL
Audio Transformers / Signal Transformers 350uHmin 1CT:1CT OP -40C to +85C

Audio Transformers / Signal Transformers 350uHmin 1CT:1CT OP -40C to +85C

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PT61018PEL
Transformers - Pulse Transformers PT61018PEL
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site
Pulse Transformers - PT61018PEL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PT61018PEL
Pulse Transformers PT61018PEL
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site Datasheet
Transformer, Lan, 1Ct Bourns - 67X3733 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Lan, 1Ct Bourns
67X3733
Transformer, Lan, 1Ct Bourns 67X3733
TRANSFORMER, LAN, 1CT:1CT, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, LAN, 1CT:1CT, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Lan, 1Ct Bourns - 62X9322 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Lan, 1Ct Bourns
62X9322
Transformer, Lan, 1Ct Bourns 62X9322
TRANSFORMER, LAN, 1CT:1CT, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, LAN, 1CT:1CT, 350UH, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 890344-PT61018PEL 166-PT61018PEL PT61018PELDKR-ND PT61018PEL PT61018PEL PT61018PEL 67X3733
Product Name Pulse Transformers - PT61018PEL 350UH Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers Transformer, Lan, 1Ct Bourns
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F120-300 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details