Bourns, Inc. Pulse Transformers - PT61018AAPEL-S PT61018AAPEL-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 930985-PT61018AAPEL- S Series: Automotive, AEC-Q200, PT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Family Name: PT6101 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61018AAPEL-STR, PT61018AAPEL-SDKR, PT61018AAPEL-SCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 930985-PT61018AAPEL- S Series: Automotive, AEC-Q200, PT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Family Name: PT6101 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61018AAPEL-STR, PT61018AAPEL-SDKR, PT61018AAPEL-SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PT61018AAPEL-S - 930985-PT61018AAPEL-S - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PT61018AAPEL-S
930985-PT61018AAPEL-S
Pulse Transformers - PT61018AAPEL-S 930985-PT61018AAPEL-S
Manufacturer: Bourns Inc. Win Source Part Number: 930985-PT61018AAPEL- S Series: Automotive, AEC-Q200, PT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Family Name: PT6101 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PT61018AAPEL-STR, PT61018AAPEL-SDKR, PT61018AAPEL-SCT

Manufacturer: Bourns Inc.
Win Source Part Number: 930985-PT61018AAPEL-S
Series: Automotive, AEC-Q200, PT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT6101
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PT61018AAPEL-STR, PT61018AAPEL-SDKR, PT61018AAPEL-SCT

Buy Now Datasheet
350UH Pulse Transformer - 166-PT61018AAPEL-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-PT61018AAPEL-S
350UH Pulse Transformer 166-PT61018AAPEL-S
PULSE XFMR 1CT:1CT 350UH Product overview: PT61018AAPEL-S from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PT61018AAPEL-S can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 350UH Product overview: PT61018AAPEL-S from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PT61018AAPEL-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PT61018AAPEL-STR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PT61018AAPEL-STR-ND
Pulse Transformers PT61018AAPEL-STR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - PT61018AAPEL-S - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PT61018AAPEL-S
Pulse Transformers PT61018AAPEL-S
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PT61018AAPEL-S
Transformers - Pulse Transformers PT61018AAPEL-S
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PT61018AAPEL-S
Audio Transformers / Signal Transformers PT61018AAPEL-S
Audio Transformers / Signal Transformers LAN 10/100 BASE-T Xformer AEC-Q200 85C

Audio Transformers / Signal Transformers LAN 10/100 BASE-T Xformer AEC-Q200 85C

Buy Now Datasheet
Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 13AC5350 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
13AC5350
Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 13AC5350
XFMR, 350UH, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

XFMR, 350UH, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 930985-PT61018AAPEL-S 166-PT61018AAPEL-S PT61018AAPEL-STR-ND PT61018AAPEL-S PT61018AAPEL-S PT61018AAPEL-S 13AC5350
Product Name Pulse Transformers - PT61018AAPEL-S 350UH Pulse Transformer Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Isolation Power Transformers - N-255MG - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details