Bourns, Inc. Fixed Inductors PT12130SL

Description
4.7mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PT12130SL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PT12130SL-ND
Fixed Inductors PT12130SL-ND
4.7mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
4.7MH 50MA 18 OHM Inductor and Choke - 71-PT12130SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 50MA 18 OHM Inductor and Choke
71-PT12130SL
4.7MH 50MA 18 OHM Inductor and Choke 71-PT12130SL
FIXED IND 4.7MH 50MA 18 OHM TH Product overview: PT12130SL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 50MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 50MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PT12130SL can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 50MA 18 OHM TH Product overview: PT12130SL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 50MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 50MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PT12130SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PT12130SL-ND 71-PT12130SL
Product Name Fixed Inductors 4.7MH 50MA 18 OHM Inductor and Choke
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details