Bourns, Inc. Fixed Inductors PT12120SL

Description
600µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
600µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PT12120SL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PT12120SL-ND
Fixed Inductors PT12120SL-ND
600µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

600µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PT12120SL-ND
Product Name Fixed Inductors
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details