Bourns, Inc. 560UH 200MA 4 OHM Inductor and Choke PT12119SL

Description
FIXED IND 560UH 200MA 4 OHM TH / 560 µH Unshielded Wirewound Inductor 200 mA 4Ohm Max Radial, Vertical Cylinder Product overview: PT12119SL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 200MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 200MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PT12119SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 200MA 4 OHM TH / 560 µH Unshielded Wirewound Inductor 200 mA 4Ohm Max Radial, Vertical Cylinder Product overview: PT12119SL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 200MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 200MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PT12119SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 200MA 4 OHM Inductor and Choke - 71-PT12119SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 200MA 4 OHM Inductor and Choke
71-PT12119SL
560UH 200MA 4 OHM Inductor and Choke 71-PT12119SL
FIXED IND 560UH 200MA 4 OHM TH / 560 µH Unshielded Wirewound Inductor 200 mA 4Ohm Max Radial, Vertical Cylinder Product overview: PT12119SL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 200MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 200MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PT12119SL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 200MA 4 OHM TH / 560 µH Unshielded Wirewound Inductor 200 mA 4Ohm Max Radial, Vertical Cylinder Product overview: PT12119SL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 200MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 200MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PT12119SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1086230-PT12119SL
Inductors, Coils, Chokes - Fixed Inductors 1086230-PT12119SL
Win Source Part Number: 1086230-PT12119SL Category: Inductors, Coils, Chokes>Fixed Inductors Series: PT121 Type: Wirewound Package: Bulk Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.500" (12.70mm) Standard Package: 200 Tolerance: ±10% Q @ Freq: 80 @ 796kHz Frequency - Self Resonant: 1.7MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 4Ohm Max Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.400" Dia (10.15mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 200 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PT121 Product Status: Obsolete

Win Source Part Number: 1086230-PT12119SL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PT121
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 200
Tolerance: ±10%
Q @ Freq: 80 @ 796kHz
Frequency - Self Resonant: 1.7MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 4Ohm Max
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.400" Dia (10.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PT121
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PT12119SL 1086230-PT12119SL
Product Name 560UH 200MA 4 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Through Hole
Technology Wirewound Wirewound
Inductance Range 560 microH 560 microH
Inductance Tolerance 10 (+/- %)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 8-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.7 microH
View Details
2 suppliers
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details