Bourns, Inc. Slide Potentiometers PSP01-082A-103B2

Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PSP01-082A-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PSP01-082A-103B2-ND
Slide Potentiometers PSP01-082A-103B2-ND
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Slide Potentiometers
996879-PSP01-082A-103B2
Potentiometers, Variable Resistors - Slide Potentiometers 996879-PSP01-082A-103B2
Win Source Part Number: 996879-PSP01-082A-10 3B2 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PSP Package: Tray Standard Package: 168 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Adjustment Type: Top Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 6.181" L x 0.551" W x 1.547" H (157.00mm x 14.00mm x 39.30mm) Fader Type: Motor Travel Range: 100mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PSP01

Win Source Part Number: 996879-PSP01-082A-103B2
Category: Potentiometers, Variable Resistors>Slide Potentiometers
Series: Pro Audio PSP
Package: Tray
Standard Package: 168
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Adjustment Type: Top
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 6.181" L x 0.551" W x 1.547" H (157.00mm x 14.00mm x 39.30mm)
Fader Type: Motor
Travel Range: 100mm
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PSP01

Buy Now Datasheet
0.5W Slide Potentiometer - 78-PSP01-082A-103B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Slide Potentiometer
78-PSP01-082A-103B2
0.5W Slide Potentiometer 78-PSP01-082A-103B2
SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PSP01-082A-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PSP01-082A-103B2 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PSP01-082A-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PSP01-082A-103B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100 Mm Motorized Slide Potentiometer Bourns - 13AC5310 - Newark, An Avnet Company
Chicago, IL, United States
100 Mm Motorized Slide Potentiometer Bourns
13AC5310
100 Mm Motorized Slide Potentiometer Bourns 13AC5310
100 mm Motorized Slide Potentiometer

100 mm Motorized Slide Potentiometer

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PSP01-082A-103B2-ND 996879-PSP01-082A-103B2 78-PSP01-082A-103B2 13AC5310
Product Name Slide Potentiometers Potentiometers, Variable Resistors - Slide Potentiometers 0.5W Slide Potentiometer 100 Mm Motorized Slide Potentiometer Bourns
Mounting / Packaging ThroughHole ThroughHole
Configuration Slide Single Resistor
Tolerance 20 +/- % 20 +/- %
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers