Bourns, Inc. Slide Potentiometers PSM01-081A-104B2

Description
100 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - PSM01-081A-104B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PSM01-081A-104B2-ND
Slide Potentiometers PSM01-081A-104B2-ND
100 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

100 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Slide Potentiometers
1230210-PSM01-081A-104B2
Potentiometers, Variable Resistors - Slide Potentiometers 1230210-PSM01-081A-104B2
Win Source Part Number: 1230210-PSM01-081A-1 04B2 Category: Potentiometers, Variable Resistors>Slide Potentiometers Series: Pro Audio PSM Package: Tray Standard Package: 70 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Adjustment Type: Top Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 5.984" L x 0.512" W x 1.378" H (152.00mm x 13.00mm x 35.00mm) Fader Type: Motor Travel Range: 100mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PSM01

Win Source Part Number: 1230210-PSM01-081A-104B2
Category: Potentiometers, Variable Resistors>Slide Potentiometers
Series: Pro Audio PSM
Package: Tray
Standard Package: 70
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Adjustment Type: Top
Resistance: 100 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 5.984" L x 0.512" W x 1.378" H (152.00mm x 13.00mm x 35.00mm)
Fader Type: Motor
Travel Range: 100mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PSM01

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number PSM01-081A-104B2-ND 1230210-PSM01-081A-104B2
Product Name Slide Potentiometers Potentiometers, Variable Resistors - Slide Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0552 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1915057P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 10000 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details