Bourns, Inc. 0.5W Slide Potentiometer PSM01-081A-103B2

Description
SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PSM01-081A-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PSM01-081A-103B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PSM01-081A-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PSM01-081A-103B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Slide Potentiometer - 78-PSM01-081A-103B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Slide Potentiometer
78-PSM01-081A-103B2
0.5W Slide Potentiometer 78-PSM01-081A-103B2
SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PSM01-081A-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PSM01-081A-103B2 can be used for catalog matching and distributor lookup.

SLIDE POT 10K OHM 0.5W TOP 100MM Product overview: PSM01-081A-103B2 from Bourns, Inc. is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-PSM01-081A-103B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Slide Potentiometers - PSM01-081A-103B2-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
PSM01-081A-103B2-ND
Slide Potentiometers PSM01-081A-103B2-ND
10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
Potentiometers - 7703084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703084
Potentiometers 7703084
Bourns PSM01-081A-103B2

Bourns PSM01-081A-103B2

Supplier's Site
Potentiometers - 7703084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703084P
Potentiometers 7703084P
Motorised Slide Potentiometer 10K 20%

Motorised Slide Potentiometer 10K 20%

Supplier's Site
Potentiometers - 1675184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675184
Potentiometers 1675184
Motorised Slide Potentiometer 10K 20%

Motorised Slide Potentiometer 10K 20%

Supplier's Site
Linear Motion Potentiometer, 10Kohm, 20%, 500Mw; Slide Potentiometer Type Bourns - 70R1520 - Newark, An Avnet Company
Chicago, IL, United States
Linear Motion Potentiometer, 10Kohm, 20%, 500Mw; Slide Potentiometer Type Bourns
70R1520
Linear Motion Potentiometer, 10Kohm, 20%, 500Mw; Slide Potentiometer Type Bourns 70R1520
LINEAR MOTION POTENTIOMETER, 10KOHM, 20%, 500mW; Slide Potentiometer Type:Motorized; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Lever Length:8.2mmRoHS Compliant: Yes

LINEAR MOTION POTENTIOMETER, 10KOHM, 20%, 500mW; Slide Potentiometer Type:Motorized; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Lever Length:8.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 78-PSM01-081A-103B2 PSM01-081A-103B2-ND 7703084 7703084P 70R1520
Product Name 0.5W Slide Potentiometer Slide Potentiometers Potentiometers Potentiometers Linear Motion Potentiometer, 10Kohm, 20%, 500Mw; Slide Potentiometer Type Bourns
Technology / Construction Carbon Film
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 10 volts
Operating AC Voltage 10 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers