Bourns, Inc. Fixed Inductors PQ2614BLA-1R5K

Description
1.5µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PQ2614BLA-1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PQ2614BLA-1R5K-ND
Fixed Inductors PQ2614BLA-1R5K-ND
1.5µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 10%, Aec-Q200; Inductance Bourns - 42AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 10%, Aec-Q200; Inductance Bourns
42AC0064
Inductor, Shielded, 1.5Uh, 10%, Aec-Q200; Inductance Bourns 42AC0064
INDUCTOR, SHIELDED, 1.5UH, 10%, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):100A; Product Range:PQ2614BLA Series; Power Inductor Case:27.9mm x 19.8mm x 16mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 10%, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):100A; Product Range:PQ2614BLA Series; Power Inductor Case:27.9mm x 19.8mm x 16mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PQ2614BLA-1R5K-ND 42AC0064
Product Name Fixed Inductors Inductor, Shielded, 1.5Uh, 10%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details