15µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard
Win Source Part Number: 1015881-PQ2614BLA-15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PQ2614BLA
Type: Drum Core, Wirewound
Package: Tray
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 25
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.6mOhm Max
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 1.098" L x 0.780" W (27.90mm x 19.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: PQ2614BLA
Current - Saturation (Isat): 9.8A
FIXED IND 15UH 30A 1.6 MOHM SMD Product overview: PQ2614BLA-150K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 30A, 1.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 30A, 1.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PQ2614BLA-150K can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 15UH, 10%, AEC-Q200; Inductance:15µH; RMS Current (Irms):30A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PQ2614BLA-150K-ND | 1015881-PQ2614BLA-150K | 71-PQ2614BLA-150K | 42AC0066 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 30A 1.6 MOHM Inductor and Choke | Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | -40 to 155 C (-40 to 311 F) | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |