Bourns, Inc. Fixed Inductors PQ2614BLA-100K

Description
10µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PQ2614BLA-100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PQ2614BLA-100K-ND
Fixed Inductors PQ2614BLA-100K-ND
10µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 10%, Aec-Q200; Inductance Bourns - 42AC0065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 10%, Aec-Q200; Inductance Bourns
42AC0065
Inductor, Shielded, 10Uh, 10%, Aec-Q200; Inductance Bourns 42AC0065
INDUCTOR, SHIELDED, 10UH, 10%, AEC-Q200; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):17.6A; Product Range:PQ2614BLA Series; Power Inductor Case:27.9mm x 19.8mm x 16mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 10%, AEC-Q200; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):17.6A; Product Range:PQ2614BLA Series; Power Inductor Case:27.9mm x 19.8mm x 16mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PQ2614BLA-100K-ND 42AC0065
Product Name Fixed Inductors Inductor, Shielded, 10Uh, 10%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details