Bourns, Inc. Pulse Transformers POE025-FD20050S

Description
Pulse Transformer
Request a Quote Datasheet
Description
Pulse Transformer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-POE025-FD20050STR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-POE025-FD20050STR-ND
Pulse Transformers 118-POE025-FD20050STR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
POE025-FD20050S
Transformers - Pulse Transformers POE025-FD20050S
POE TRANSFORMER, 25W, EFD20,70UH

POE TRANSFORMER, 25W, EFD20,70UH

Supplier's Site
Poe Transformer, 25W, Efd20, 5V Rohs Compliant Bourns - 59AK7511 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 25W, Efd20, 5V Rohs Compliant Bourns
59AK7511
Poe Transformer, 25W, Efd20, 5V Rohs Compliant Bourns 59AK7511
POE TRANSFORMER, 25W, EFD20, 5V ROHS COMPLIANT: YES

POE TRANSFORMER, 25W, EFD20, 5V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 118-POE025-FD20050STR-ND POE025-FD20050S 59AK7511
Product Name Pulse Transformers Transformers - Pulse Transformers Poe Transformer, 25W, Efd20, 5V Rohs Compliant Bourns
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1540M05 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Balun - 2312-RFXF0008HSRDKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details