Bourns, Inc. Fixed Inductors PM75-820K-RC

Description
82µH Unshielded Wirewound Inductor 780mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 780mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM75-820K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM75-820K-RC-ND
Fixed Inductors PM75-820K-RC-ND
82µH Unshielded Wirewound Inductor 780mA 370mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 780mA 370mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM75-820K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers