Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors PM75-331K-RC

Description
Win Source Part Number: 1030728-PM75-331K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): SDR1006-331KL; SDR0805-331KL; ASPI-0705-331K-T; SDR0906-331KL; 744772331; LHL08NB331K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM75 Current - Saturation (Isat): 580mA
Request a Quote Datasheet
Description
Win Source Part Number: 1030728-PM75-331K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): SDR1006-331KL; SDR0805-331KL; ASPI-0705-331K-T; SDR0906-331KL; 744772331; LHL08NB331K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM75 Current - Saturation (Isat): 580mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1030728-PM75-331K-RC
Inductors, Coils, Chokes - Fixed Inductors 1030728-PM75-331K-RC
Win Source Part Number: 1030728-PM75-331K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): SDR1006-331KL; SDR0805-331KL; ASPI-0705-331K-T; SDR0906-331KL; 744772331; LHL08NB331K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM75 Current - Saturation (Isat): 580mA

Win Source Part Number: 1030728-PM75-331K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM75
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" Dia (7.80mm)
Alternative Parts (Cross-Reference): SDR1006-331KL; SDR0805-331KL; ASPI-0705-331K-T; SDR0906-331KL; 744772331; LHL08NB331K;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM75
Current - Saturation (Isat): 580mA

Buy Now Datasheet
SMD Inductor and Choke - 71-PM75-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-PM75-331K-RC
SMD Inductor and Choke 71-PM75-331K-RC
Power Inductors - SMD MAGNETICS-NON-SHIELD POWER INDUCTOR Product overview: PM75-331K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-331K-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD MAGNETICS-NON-SHIELD POWER INDUCTOR Product overview: PM75-331K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PM75-331K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM75-331K-RC-ND
Fixed Inductors PM75-331K-RC-ND
330µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1030728-PM75-331K-RC 71-PM75-331K-RC PM75-331K-RC-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details