Bourns, Inc. Fixed Inductors PM75-221K-RC

Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM75-221K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM75-221K-RC-ND
Fixed Inductors PM75-221K-RC-ND
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1178391-PM75-221K-RC
Inductors, Coils, Chokes - Fixed Inductors 1178391-PM75-221K-RC
Win Source Part Number: 1178391-PM75-221K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM75 Current - Saturation (Isat): 800mA

Win Source Part Number: 1178391-PM75-221K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM75
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 960mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 490 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM75
Current - Saturation (Isat): 800mA

Buy Now Datasheet
SMD 220uH Inductor and Choke - 71-PM75-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH Inductor and Choke
71-PM75-221K-RC
SMD 220uH Inductor and Choke 71-PM75-221K-RC
Power Inductors - SMD 220uH 10% Product overview: PM75-221K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-221K-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 220uH 10% Product overview: PM75-221K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM75-221K-RC-ND 1178391-PM75-221K-RC 71-PM75-221K-RC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 220uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details