Bourns, Inc. SMD 22uH Inductor and Choke PM75-220K-RC

Description
Power Inductors - SMD 22uH 10% Product overview: PM75-220K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-220K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 22uH 10% Product overview: PM75-220K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-220K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH Inductor and Choke - 71-PM75-220K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH Inductor and Choke
71-PM75-220K-RC
SMD 22uH Inductor and Choke 71-PM75-220K-RC
Power Inductors - SMD 22uH 10% Product overview: PM75-220K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-220K-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 22uH 10% Product overview: PM75-220K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM75-220K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PM75-220K-RC - 930741-PM75-220K-RC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PM75-220K-RC
930741-PM75-220K-RC
Fixed Inductors - PM75-220K-RC 930741-PM75-220K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 930741-PM75-220K-RC Series: PM75 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Unshielded Wirewound Inductor 1.5 A 110mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: PM75 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 930741-PM75-220K-RC
Series: PM75
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Unshielded Wirewound Inductor 1.5 A 110mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: PM75
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 118-PM75-220K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM75-220K-RCCT-ND
Fixed Inductors 118-PM75-220K-RCCT-ND
FIXED IND 22UH 1.5A 110 MOHM SMD

FIXED IND 22UH 1.5A 110 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM75-220K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM75-220K-RCDKR-ND
Fixed Inductors 118-PM75-220K-RCDKR-ND
FIXED IND 22UH 1.5A 110 MOHM SMD

FIXED IND 22UH 1.5A 110 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM75-220K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM75-220K-RCTR-ND
Fixed Inductors 118-PM75-220K-RCTR-ND
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM75-220K-RC 930741-PM75-220K-RC 118-PM75-220K-RCCT-ND
Product Name SMD 22uH Inductor and Choke Fixed Inductors - PM75-220K-RC Fixed Inductors
Technology Power Inductor Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details