Bourns, Inc. Fixed Inductors PM75-150K-RC

Description
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM75-150K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM75-150K-RC-ND
Fixed Inductors PM75-150K-RC-ND
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM75-150K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers